Vishay Precision Group Rcwpm-2010 2.2K 5% K M55342K08B2K20S Rsl Vishay M55342K08B2K20SUL

Description
RCWPM-2010 2.2K 5% K M55342K08B2K20S RSL
Description
RCWPM-2010 2.2K 5% K M55342K08B2K20S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 2.2K 5% K M55342K08B2K20S Rsl Vishay - 21P5726 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 2.2K 5% K M55342K08B2K20S Rsl Vishay
21P5726
Rcwpm-2010 2.2K 5% K M55342K08B2K20S Rsl Vishay 21P5726
RCWPM-2010 2.2K 5% K M55342K08B2K20S RSL

RCWPM-2010 2.2K 5% K M55342K08B2K20S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5726
Product Name Rcwpm-2010 2.2K 5% K M55342K08B2K20S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details