Vishay Precision Group Rcwpm-2010 2.94K 1% K M55342K08B2E94R Rs Vishay M55342K08B2E94RUL

Description
RCWPM-2010 2.94K 1% K M55342K08B2E94R RS
Description
RCWPM-2010 2.94K 1% K M55342K08B2E94R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 2.94K 1% K M55342K08B2E94R Rs Vishay - 21P5690 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 2.94K 1% K M55342K08B2E94R Rs Vishay
21P5690
Rcwpm-2010 2.94K 1% K M55342K08B2E94R Rs Vishay 21P5690
RCWPM-2010 2.94K 1% K M55342K08B2E94R RS

RCWPM-2010 2.94K 1% K M55342K08B2E94R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5690
Product Name Rcwpm-2010 2.94K 1% K M55342K08B2E94R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers