Vishay Intertechnology, Inc. RES 2.55K OHM 0.8W 1% 2010 M55342K08B2E55RWSV

Description
RES 2.55Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 2.55Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 0.8W 1% 2010 - M55342K08B2E55RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 0.8W 1% 2010
M55342K08B2E55RWSV
RES 2.55K OHM 0.8W 1% 2010 M55342K08B2E55RWSV
RES 2.55Kohm 0.8W 1% 2010

RES 2.55Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B2E55RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B2E55RWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B2E55RWSV-ND
2.55 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

2.55 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B2E55RWSV 764-M55342K08B2E55RWSV-ND
Product Name RES 2.55K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details