Vishay Precision Group Rcwpm-2010 2.49K 1% K M55342K08B2E49P Ts Vishay M55342K08B2E49PWL

Description
RCWPM-2010 2.49K 1% K M55342K08B2E49P TS
Description
RCWPM-2010 2.49K 1% K M55342K08B2E49P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 2.49K 1% K M55342K08B2E49P Ts Vishay - 21P5653 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 2.49K 1% K M55342K08B2E49P Ts Vishay
21P5653
Rcwpm-2010 2.49K 1% K M55342K08B2E49P Ts Vishay 21P5653
RCWPM-2010 2.49K 1% K M55342K08B2E49P TS

RCWPM-2010 2.49K 1% K M55342K08B2E49P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5653
Product Name Rcwpm-2010 2.49K 1% K M55342K08B2E49P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details