Vishay Intertechnology, Inc. RES 2.26K OHM 0.8W 1% 2010 M55342K08B2E26RT5V

Description
RES 2.26Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 2.26Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 0.8W 1% 2010 - M55342K08B2E26RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 0.8W 1% 2010
M55342K08B2E26RT5V
RES 2.26K OHM 0.8W 1% 2010 M55342K08B2E26RT5V
RES 2.26Kohm 0.8W 1% 2010

RES 2.26Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B2E26RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B2E26RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K08B2E26RT5VTR-ND
2.26 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

2.26 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B2E26RT5V 764-M55342K08B2E26RT5VTR-ND
Product Name RES 2.26K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers