Vishay Precision Group Rcwpm-2010 287K 1% K M55342K08B287Er Tsl Vishay M55342K08B287ERWL

Description
RCWPM-2010 287K 1% K M55342K08B287ER TSL
Description
RCWPM-2010 287K 1% K M55342K08B287ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 287K 1% K M55342K08B287Er Tsl Vishay - 21P6123 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 287K 1% K M55342K08B287Er Tsl Vishay
21P6123
Rcwpm-2010 287K 1% K M55342K08B287Er Tsl Vishay 21P6123
RCWPM-2010 287K 1% K M55342K08B287ER TSL

RCWPM-2010 287K 1% K M55342K08B287ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6123
Product Name Rcwpm-2010 287K 1% K M55342K08B287Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details