Vishay Intertechnology, Inc. Res Thin Film 2010 27.4 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B27D4RS6

Description
Res Thin Film 2010 27.4 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2010 27.4 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 27.4 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B27D4RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 27.4 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B27D4RS6
Res Thin Film 2010 27.4 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B27D4RS6
Res Thin Film 2010 27.4 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 27.4 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B27D4RS6
Product Name Res Thin Film 2010 27.4 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details