Vishay Precision Group Rcwpm-2010 26.7K 1% K M55342K08B26E7R Ts Vishay M55342K08B26E7RWL

Description
RCWPM-2010 26.7K 1% K M55342K08B26E7R TS
Description
RCWPM-2010 26.7K 1% K M55342K08B26E7R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 26.7K 1% K M55342K08B26E7R Ts Vishay - 21P6029 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 26.7K 1% K M55342K08B26E7R Ts Vishay
21P6029
Rcwpm-2010 26.7K 1% K M55342K08B26E7R Ts Vishay 21P6029
RCWPM-2010 26.7K 1% K M55342K08B26E7R TS

RCWPM-2010 26.7K 1% K M55342K08B26E7R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6029
Product Name Rcwpm-2010 26.7K 1% K M55342K08B26E7R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details