Vishay Precision Group Rcwpm-2010 24 2% K M55342K08B24G0R Tsl Vishay M55342K08B24G0RWL

Description
RCWPM-2010 24 2% K M55342K08B24G0R TSL
Description
RCWPM-2010 24 2% K M55342K08B24G0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 24 2% K M55342K08B24G0R Tsl Vishay - 21P5957 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 24 2% K M55342K08B24G0R Tsl Vishay
21P5957
Rcwpm-2010 24 2% K M55342K08B24G0R Tsl Vishay 21P5957
RCWPM-2010 24 2% K M55342K08B24G0R TSL

RCWPM-2010 24 2% K M55342K08B24G0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5957
Product Name Rcwpm-2010 24 2% K M55342K08B24G0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details