Vishay Precision Group Rcwpm-2010 24.3 1% K M55342K08B24D3R Tsl Vishay M55342K08B24D3RWL

Description
RCWPM-2010 24.3 1% K M55342K08B24D3R TSL
Description
RCWPM-2010 24.3 1% K M55342K08B24D3R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 24.3 1% K M55342K08B24D3R Tsl Vishay - 21P5937 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 24.3 1% K M55342K08B24D3R Tsl Vishay
21P5937
Rcwpm-2010 24.3 1% K M55342K08B24D3R Tsl Vishay 21P5937
RCWPM-2010 24.3 1% K M55342K08B24D3R TSL

RCWPM-2010 24.3 1% K M55342K08B24D3R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5937
Product Name Rcwpm-2010 24.3 1% K M55342K08B24D3R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details