Vishay Precision Group Rcwpm-2010 23.7K 1% K M55342K08B23E7S Ts Vishay M55342K08B23E7SWL

Description
RCWPM-2010 23.7K 1% K M55342K08B23E7S TS
Description
RCWPM-2010 23.7K 1% K M55342K08B23E7S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 23.7K 1% K M55342K08B23E7S Ts Vishay - 21P5921 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 23.7K 1% K M55342K08B23E7S Ts Vishay
21P5921
Rcwpm-2010 23.7K 1% K M55342K08B23E7S Ts Vishay 21P5921
RCWPM-2010 23.7K 1% K M55342K08B23E7S TS

RCWPM-2010 23.7K 1% K M55342K08B23E7S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5921
Product Name Rcwpm-2010 23.7K 1% K M55342K08B23E7S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details