Vishay Precision Group Res Thick Film 2010 23.2 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B23D2RS2

Description
Res Thick Film 2010 23.2 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2010 23.2 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 23.2 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B23D2RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 23.2 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B23D2RS2
Res Thick Film 2010 23.2 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B23D2RS2
Res Thick Film 2010 23.2 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2010 23.2 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Rcwpm-2010 23.2 1% K M55342K08B23D2R S83 Vishay - 58R2507 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 23.2 1% K M55342K08B23D2R S83 Vishay
58R2507
Rcwpm-2010 23.2 1% K M55342K08B23D2R S83 Vishay 58R2507
RCWPM-2010 23.2 1% K M55342K08B23D2R S83

RCWPM-2010 23.2 1% K M55342K08B23D2R S83

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K08B23D2RS2 58R2507
Product Name Res Thick Film 2010 23.2 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R Rcwpm-2010 23.2 1% K M55342K08B23D2R S83 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers