Vishay Precision Group Rcwpm-2010 220 5% K M55342K08B220Jp Tsl Vishay M55342K08B220JPWL

Description
RCWPM-2010 220 5% K M55342K08B220JP TSL
Description
RCWPM-2010 220 5% K M55342K08B220JP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 220 5% K M55342K08B220Jp Tsl Vishay - 21P5885 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 220 5% K M55342K08B220Jp Tsl Vishay
21P5885
Rcwpm-2010 220 5% K M55342K08B220Jp Tsl Vishay 21P5885
RCWPM-2010 220 5% K M55342K08B220JP TSL

RCWPM-2010 220 5% K M55342K08B220JP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5885
Product Name Rcwpm-2010 220 5% K M55342K08B220Jp Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details