Vishay Precision Group Rcwpm-2010 220K 2% K M55342K08B220Hr Rsl Vishay M55342K08B220HRUL

Description
RCWPM-2010 220K 2% K M55342K08B220HR RSL
Description
RCWPM-2010 220K 2% K M55342K08B220HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 220K 2% K M55342K08B220Hr Rsl Vishay - 21P5880 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 220K 2% K M55342K08B220Hr Rsl Vishay
21P5880
Rcwpm-2010 220K 2% K M55342K08B220Hr Rsl Vishay 21P5880
RCWPM-2010 220K 2% K M55342K08B220HR RSL

RCWPM-2010 220K 2% K M55342K08B220HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5880
Product Name Rcwpm-2010 220K 2% K M55342K08B220Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers