Vishay Precision Group Rcwpm-2010 21.5 1% K M55342K08B21D5R Tsl Vishay M55342K08B21D5RWL

Description
RCWPM-2010 21.5 1% K M55342K08B21D5R TSL
Description
RCWPM-2010 21.5 1% K M55342K08B21D5R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 21.5 1% K M55342K08B21D5R Tsl Vishay - 21P5811 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 21.5 1% K M55342K08B21D5R Tsl Vishay
21P5811
Rcwpm-2010 21.5 1% K M55342K08B21D5R Tsl Vishay 21P5811
RCWPM-2010 21.5 1% K M55342K08B21D5R TSL

RCWPM-2010 21.5 1% K M55342K08B21D5R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5811
Product Name Rcwpm-2010 21.5 1% K M55342K08B21D5R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details