Vishay Intertechnology, Inc. Res Thick Film 2010 20K Ohm 5% 4/5W ¦100ppm/¦C SMD Tray M55342K08B20K0TWBT

Description
Res Thick Film 2010 20K Ohm 5% 4/5W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 2010 20K Ohm 5% 4/5W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 20K Ohm 5% 4/5W ¦100ppm/¦C SMD Tray - M55342K08B20K0TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 20K Ohm 5% 4/5W ¦100ppm/¦C SMD Tray
M55342K08B20K0TWBT
Res Thick Film 2010 20K Ohm 5% 4/5W ¦100ppm/¦C SMD Tray M55342K08B20K0TWBT
Res Thick Film 2010 20K Ohm 5% 4/5W ¦100ppm/¦C SMD Tray

Res Thick Film 2010 20K Ohm 5% 4/5W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B20K0TWBT
Product Name Res Thick Film 2010 20K Ohm 5% 4/5W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details