Vishay Intertechnology, Inc. RES 20 OHM 0.8W 1% 2010 M55342K08B20D0PTSV

Description
RES 20ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 20ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 0.8W 1% 2010 - M55342K08B20D0PTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 0.8W 1% 2010
M55342K08B20D0PTSV
RES 20 OHM 0.8W 1% 2010 M55342K08B20D0PTSV
RES 20ohm 0.8W 1% 2010

RES 20ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B20D0PTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B20D0PTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K08B20D0PTSVTR-ND
20 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

20 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B20D0PTSV 764-M55342K08B20D0PTSVTR-ND
Product Name RES 20 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details