Vishay Precision Group Rcwpm-2010 200K 2% K M55342K08B200Hr Rsl Vishay M55342K08B200HRUL

Description
RCWPM-2010 200K 2% K M55342K08B200HR RSL
Description
RCWPM-2010 200K 2% K M55342K08B200HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 200K 2% K M55342K08B200Hr Rsl Vishay - 21P5790 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 200K 2% K M55342K08B200Hr Rsl Vishay
21P5790
Rcwpm-2010 200K 2% K M55342K08B200Hr Rsl Vishay 21P5790
RCWPM-2010 200K 2% K M55342K08B200HR RSL

RCWPM-2010 200K 2% K M55342K08B200HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5790
Product Name Rcwpm-2010 200K 2% K M55342K08B200Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details