Vishay Intertechnology, Inc. RES 200 OHM 0.8W 2% 2010 M55342K08B200GRWSV

Description
RES 200ohm 0.8W 2% 2010
Request a Quote Datasheet
Description
RES 200ohm 0.8W 2% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 0.8W 2% 2010 - M55342K08B200GRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 0.8W 2% 2010
M55342K08B200GRWSV
RES 200 OHM 0.8W 2% 2010 M55342K08B200GRWSV
RES 200ohm 0.8W 2% 2010

RES 200ohm 0.8W 2% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B200GRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B200GRWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B200GRWSV-ND
200 Ohms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

200 Ohms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B200GRWSV 764-M55342K08B200GRWSV-ND
Product Name RES 200 OHM 0.8W 2% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers