Vishay Precision Group Rcwpm-2010 1.74K 1% K M55342K08B1E74P Rs Vishay M55342K08B1E74PUL

Description
RCWPM-2010 1.74K 1% K M55342K08B1E74P RS
Description
RCWPM-2010 1.74K 1% K M55342K08B1E74P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 1.74K 1% K M55342K08B1E74P Rs Vishay - 21P4898 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 1.74K 1% K M55342K08B1E74P Rs Vishay
21P4898
Rcwpm-2010 1.74K 1% K M55342K08B1E74P Rs Vishay 21P4898
RCWPM-2010 1.74K 1% K M55342K08B1E74P RS

RCWPM-2010 1.74K 1% K M55342K08B1E74P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4898
Product Name Rcwpm-2010 1.74K 1% K M55342K08B1E74P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details