Vishay Precision Group Rcwpm-2010 1.5K 1% K M55342K08B1E50S Tsl Vishay M55342K08B1E50SWL

Description
RCWPM-2010 1.5K 1% K M55342K08B1E50S TSL
Description
RCWPM-2010 1.5K 1% K M55342K08B1E50S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 1.5K 1% K M55342K08B1E50S Tsl Vishay - 21P4879 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 1.5K 1% K M55342K08B1E50S Tsl Vishay
21P4879
Rcwpm-2010 1.5K 1% K M55342K08B1E50S Tsl Vishay 21P4879
RCWPM-2010 1.5K 1% K M55342K08B1E50S TSL

RCWPM-2010 1.5K 1% K M55342K08B1E50S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4879
Product Name Rcwpm-2010 1.5K 1% K M55342K08B1E50S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers