Vishay Precision Group Rcwpm-2010 1.43K 1% K M55342K08B1E43P Rs Vishay M55342K08B1E43PUL

Description
RCWPM-2010 1.43K 1% K M55342K08B1E43P RS
Description
RCWPM-2010 1.43K 1% K M55342K08B1E43P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 1.43K 1% K M55342K08B1E43P Rs Vishay - 21P4862 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 1.43K 1% K M55342K08B1E43P Rs Vishay
21P4862
Rcwpm-2010 1.43K 1% K M55342K08B1E43P Rs Vishay 21P4862
RCWPM-2010 1.43K 1% K M55342K08B1E43P RS

RCWPM-2010 1.43K 1% K M55342K08B1E43P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4862
Product Name Rcwpm-2010 1.43K 1% K M55342K08B1E43P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers