Vishay Precision Group Rcwpm-2010 1.1K 1% K M55342K08B1E10R Tsl Vishay M55342K08B1E10RWL

Description
RCWPM-2010 1.1K 1% K M55342K08B1E10R TSL
Description
RCWPM-2010 1.1K 1% K M55342K08B1E10R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 1.1K 1% K M55342K08B1E10R Tsl Vishay - 21P4819 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 1.1K 1% K M55342K08B1E10R Tsl Vishay
21P4819
Rcwpm-2010 1.1K 1% K M55342K08B1E10R Tsl Vishay 21P4819
RCWPM-2010 1.1K 1% K M55342K08B1E10R TSL

RCWPM-2010 1.1K 1% K M55342K08B1E10R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4819
Product Name Rcwpm-2010 1.1K 1% K M55342K08B1E10R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details