Vishay Intertechnology, Inc. Res Thick Film 2010 1.02K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray M55342K08B1E02MWB

Description
Res Thick Film 2010 1.02K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 2010 1.02K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 1.02K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray - M55342K08B1E02MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 1.02K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
M55342K08B1E02MWB
Res Thick Film 2010 1.02K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray M55342K08B1E02MWB
Res Thick Film 2010 1.02K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 2010 1.02K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B1E02MWB
Product Name Res Thick Film 2010 1.02K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers