Vishay Precision Group Rcwpm-2010 1.02K 1% K M55342K08B1E02M Rs Vishay M55342K08B1E02MUL

Description
RCWPM-2010 1.02K 1% K M55342K08B1E02M RS
Description
RCWPM-2010 1.02K 1% K M55342K08B1E02M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 1.02K 1% K M55342K08B1E02M Rs Vishay - 21P4806 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 1.02K 1% K M55342K08B1E02M Rs Vishay
21P4806
Rcwpm-2010 1.02K 1% K M55342K08B1E02M Rs Vishay 21P4806
RCWPM-2010 1.02K 1% K M55342K08B1E02M RS

RCWPM-2010 1.02K 1% K M55342K08B1E02M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4806
Product Name Rcwpm-2010 1.02K 1% K M55342K08B1E02M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details