Vishay Precision Group Rcwpm-2010 196 1% K M55342K08B196Ds Rsl Vishay M55342K08B196DSUL

Description
RCWPM-2010 196 1% K M55342K08B196DS RSL
Description
RCWPM-2010 196 1% K M55342K08B196DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 196 1% K M55342K08B196Ds Rsl Vishay - 21P5600 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 196 1% K M55342K08B196Ds Rsl Vishay
21P5600
Rcwpm-2010 196 1% K M55342K08B196Ds Rsl Vishay 21P5600
RCWPM-2010 196 1% K M55342K08B196DS RSL

RCWPM-2010 196 1% K M55342K08B196DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5600
Product Name Rcwpm-2010 196 1% K M55342K08B196Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details