Vishay Precision Group Rcwpm-2010 182K 1% K M55342K08B182Es Rsl Vishay M55342K08B182ESUL

Description
RCWPM-2010 182K 1% K M55342K08B182ES RSL
Description
RCWPM-2010 182K 1% K M55342K08B182ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 182K 1% K M55342K08B182Es Rsl Vishay - 21P5564 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 182K 1% K M55342K08B182Es Rsl Vishay
21P5564
Rcwpm-2010 182K 1% K M55342K08B182Es Rsl Vishay 21P5564
RCWPM-2010 182K 1% K M55342K08B182ES RSL

RCWPM-2010 182K 1% K M55342K08B182ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5564
Product Name Rcwpm-2010 182K 1% K M55342K08B182Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details