Vishay Precision Group Rcwpm-2010 178 1% K M55342K08B178Ds Rsl Vishay M55342K08B178DSUL

Description
RCWPM-2010 178 1% K M55342K08B178DS RSL
Description
RCWPM-2010 178 1% K M55342K08B178DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 178 1% K M55342K08B178Ds Rsl Vishay - 21P5516 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 178 1% K M55342K08B178Ds Rsl Vishay
21P5516
Rcwpm-2010 178 1% K M55342K08B178Ds Rsl Vishay 21P5516
RCWPM-2010 178 1% K M55342K08B178DS RSL

RCWPM-2010 178 1% K M55342K08B178DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5516
Product Name Rcwpm-2010 178 1% K M55342K08B178Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers