Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K08B176ARTS

Description
176 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
176 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K08B176ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B176ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342K08B176ARTSTR-ND
176 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

176 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 176 OHM 0.8W 0.1% 2010 - M55342K08B176ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176 OHM 0.8W 0.1% 2010
M55342K08B176ARTS
RES 176 OHM 0.8W 0.1% 2010 M55342K08B176ARTS
RES 176ohm 0.8W 0.1% 2010

RES 176ohm 0.8W 0.1% 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K08B176ARTSTR-ND M55342K08B176ARTS
Product Name Chip Resistor - Surface Mount RES 176 OHM 0.8W 0.1% 2010
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 176 ohms 176 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details