Vishay Precision Group Rcwpm-2010 162 1% K M55342K08B162Dr Tsl Vishay M55342K08B162DRWL

Description
RCWPM-2010 162 1% K M55342K08B162DR TSL
Description
RCWPM-2010 162 1% K M55342K08B162DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 162 1% K M55342K08B162Dr Tsl Vishay - 21P5469 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 162 1% K M55342K08B162Dr Tsl Vishay
21P5469
Rcwpm-2010 162 1% K M55342K08B162Dr Tsl Vishay 21P5469
RCWPM-2010 162 1% K M55342K08B162DR TSL

RCWPM-2010 162 1% K M55342K08B162DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5469
Product Name Rcwpm-2010 162 1% K M55342K08B162Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details