Vishay Precision Group Rcwpm-2010 14K 1% K M55342K08B14E0R Tsl Vishay M55342K08B14E0RWL

Description
RCWPM-2010 14K 1% K M55342K08B14E0R TSL
Description
RCWPM-2010 14K 1% K M55342K08B14E0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 14K 1% K M55342K08B14E0R Tsl Vishay - 21P5317 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 14K 1% K M55342K08B14E0R Tsl Vishay
21P5317
Rcwpm-2010 14K 1% K M55342K08B14E0R Tsl Vishay 21P5317
RCWPM-2010 14K 1% K M55342K08B14E0R TSL

RCWPM-2010 14K 1% K M55342K08B14E0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5317
Product Name Rcwpm-2010 14K 1% K M55342K08B14E0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details