Vishay Precision Group Rcwpm-2010 140K 1% K M55342K08B140Er Tsl Vishay M55342K08B140ERWL

Description
RCWPM-2010 140K 1% K M55342K08B140ER TSL
Description
RCWPM-2010 140K 1% K M55342K08B140ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 140K 1% K M55342K08B140Er Tsl Vishay - 21P5331 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 140K 1% K M55342K08B140Er Tsl Vishay
21P5331
Rcwpm-2010 140K 1% K M55342K08B140Er Tsl Vishay 21P5331
RCWPM-2010 140K 1% K M55342K08B140ER TSL

RCWPM-2010 140K 1% K M55342K08B140ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5331
Product Name Rcwpm-2010 140K 1% K M55342K08B140Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details