Vishay Precision Group Rcwpm-2010 137 1% K M55342K08B137Ds Rsl Vishay M55342K08B137DSUL

Description
RCWPM-2010 137 1% K M55342K08B137DS RSL
Description
RCWPM-2010 137 1% K M55342K08B137DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 137 1% K M55342K08B137Ds Rsl Vishay - 21P5302 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 137 1% K M55342K08B137Ds Rsl Vishay
21P5302
Rcwpm-2010 137 1% K M55342K08B137Ds Rsl Vishay 21P5302
RCWPM-2010 137 1% K M55342K08B137DS RSL

RCWPM-2010 137 1% K M55342K08B137DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5302
Product Name Rcwpm-2010 137 1% K M55342K08B137Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers