Vishay Precision Group Rcwpm-2010 130K 2% K M55342K08B130Hr Tsl Vishay M55342K08B130HRWL

Description
RCWPM-2010 130K 2% K M55342K08B130HR TSL
Description
RCWPM-2010 130K 2% K M55342K08B130HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 130K 2% K M55342K08B130Hr Tsl Vishay - 21P5291 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 130K 2% K M55342K08B130Hr Tsl Vishay
21P5291
Rcwpm-2010 130K 2% K M55342K08B130Hr Tsl Vishay 21P5291
RCWPM-2010 130K 2% K M55342K08B130HR TSL

RCWPM-2010 130K 2% K M55342K08B130HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5291
Product Name Rcwpm-2010 130K 2% K M55342K08B130Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details