Vishay Precision Group Rcwpm-2010 12.1K 1% K M55342K08B12E1R Ts Vishay M55342K08B12E1RWL

Description
RCWPM-2010 12.1K 1% K M55342K08B12E1R TS
Description
RCWPM-2010 12.1K 1% K M55342K08B12E1R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 12.1K 1% K M55342K08B12E1R Ts Vishay - 21P5195 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 12.1K 1% K M55342K08B12E1R Ts Vishay
21P5195
Rcwpm-2010 12.1K 1% K M55342K08B12E1R Ts Vishay 21P5195
RCWPM-2010 12.1K 1% K M55342K08B12E1R TS

RCWPM-2010 12.1K 1% K M55342K08B12E1R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5195
Product Name Rcwpm-2010 12.1K 1% K M55342K08B12E1R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details