Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K08B121DRS2

Description
RCWPM-2010 121 1% K M55342K08B12
Request a Quote Datasheet
Description
RCWPM-2010 121 1% K M55342K08B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K08B121DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B121DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K08B121DRS2DKR-ND
RCWPM-2010 121 1% K M55342K08B12

RCWPM-2010 121 1% K M55342K08B12

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K08B121DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B121DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K08B121DRS2TR-ND
RCWPM-2010 121 1% K M55342K08B12

RCWPM-2010 121 1% K M55342K08B12

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K08B121DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B121DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K08B121DRS2CT-ND
RCWPM-2010 121 1% K M55342K08B12

RCWPM-2010 121 1% K M55342K08B12

Buy Now Datasheet
Res Thin Film 2010 121 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B121DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 121 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B121DRS2
Res Thin Film 2010 121 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B121DRS2
Res Thin Film 2010 121 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 121 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K08B121DRS2DKR-ND M55342K08B121DRS2
Product Name Chip Resistor - Surface Mount Res Thin Film 2010 121 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers