Vishay Precision Group Rcwpm-2010 11.8K 1% K M55342K08B11E8S Rs Vishay M55342K08B11E8SUL

Description
RCWPM-2010 11.8K 1% K M55342K08B11E8S RS
Description
RCWPM-2010 11.8K 1% K M55342K08B11E8S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 11.8K 1% K M55342K08B11E8S Rs Vishay - 21P5144 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 11.8K 1% K M55342K08B11E8S Rs Vishay
21P5144
Rcwpm-2010 11.8K 1% K M55342K08B11E8S Rs Vishay 21P5144
RCWPM-2010 11.8K 1% K M55342K08B11E8S RS

RCWPM-2010 11.8K 1% K M55342K08B11E8S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5144
Product Name Rcwpm-2010 11.8K 1% K M55342K08B11E8S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details