Vishay Precision Group Rcwpm-2010 110K 1% K M55342K08B110Er Rsl Vishay M55342K08B110ERUL

Description
RCWPM-2010 110K 1% K M55342K08B110ER RSL
Description
RCWPM-2010 110K 1% K M55342K08B110ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 110K 1% K M55342K08B110Er Rsl Vishay - 21P5154 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 110K 1% K M55342K08B110Er Rsl Vishay
21P5154
Rcwpm-2010 110K 1% K M55342K08B110Er Rsl Vishay 21P5154
RCWPM-2010 110K 1% K M55342K08B110ER RSL

RCWPM-2010 110K 1% K M55342K08B110ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5154
Product Name Rcwpm-2010 110K 1% K M55342K08B110Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details