Vishay Intertechnology, Inc. Res Thin Film 2010 110 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray M55342K08B110DRWB

Description
Res Thin Film 2010 110 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2010 110 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 110 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K08B110DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 110 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K08B110DRWB
Res Thin Film 2010 110 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray M55342K08B110DRWB
Res Thin Film 2010 110 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2010 110 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B110DRWB
Product Name Res Thin Film 2010 110 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details