Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K08B10F0RS2

Description
THICK FILM RESISTOR 2010 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 2010 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K08B10F0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B10F0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K08B10F0RS2TR-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K08B10F0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B10F0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K08B10F0RS2CT-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K08B10F0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B10F0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K08B10F0RS2DKR-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet
Res Thin Film 2010 10M Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B10F0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 10M Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B10F0RS2
Res Thin Film 2010 10M Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B10F0RS2
Res Thin Film 2010 10M Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 10M Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K08B10F0RS2TR-ND M55342K08B10F0RS2
Product Name Chip Resistor - Surface Mount Res Thin Film 2010 10M Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 3-1625868-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details