Vishay Precision Group Rcwpm-2010 10.7K 1% K M55342K08B10E7R Ts Vishay M55342K08B10E7RWL

Description
RCWPM-2010 10.7K 1% K M55342K08B10E7R TS
Description
RCWPM-2010 10.7K 1% K M55342K08B10E7R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 10.7K 1% K M55342K08B10E7R Ts Vishay - 21P5037 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 10.7K 1% K M55342K08B10E7R Ts Vishay
21P5037
Rcwpm-2010 10.7K 1% K M55342K08B10E7R Ts Vishay 21P5037
RCWPM-2010 10.7K 1% K M55342K08B10E7R TS

RCWPM-2010 10.7K 1% K M55342K08B10E7R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5037
Product Name Rcwpm-2010 10.7K 1% K M55342K08B10E7R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details