Vishay Precision Group Rcwpm-2010 10.7K 1% K M55342K08B10E7R Rs Vishay M55342K08B10E7RUL

Description
RCWPM-2010 10.7K 1% K M55342K08B10E7R RS
Description
RCWPM-2010 10.7K 1% K M55342K08B10E7R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 10.7K 1% K M55342K08B10E7R Rs Vishay - 21P5036 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 10.7K 1% K M55342K08B10E7R Rs Vishay
21P5036
Rcwpm-2010 10.7K 1% K M55342K08B10E7R Rs Vishay 21P5036
RCWPM-2010 10.7K 1% K M55342K08B10E7R RS

RCWPM-2010 10.7K 1% K M55342K08B10E7R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5036
Product Name Rcwpm-2010 10.7K 1% K M55342K08B10E7R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details