Vishay Intertechnology, Inc. Res Thick Film 2010 10.5K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R M55342K08B10E5MS3

Description
Res Thick Film 2010 10.5K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 2010 10.5K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 10.5K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R - M55342K08B10E5MS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 10.5K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R
M55342K08B10E5MS3
Res Thick Film 2010 10.5K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R M55342K08B10E5MS3
Res Thick Film 2010 10.5K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 2010 10.5K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B10E5MS3
Product Name Res Thick Film 2010 10.5K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers