Vishay Intertechnology, Inc. Res Thick Film 2010 10K Ohm 1% 4/5W ¦100ppm/¦C SMD T/R M55342K08B10E0TTPT

Description
Res Thick Film 2010 10K Ohm 1% 4/5W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 2010 10K Ohm 1% 4/5W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 10K Ohm 1% 4/5W ¦100ppm/¦C SMD T/R - M55342K08B10E0TTPT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 10K Ohm 1% 4/5W ¦100ppm/¦C SMD T/R
M55342K08B10E0TTPT
Res Thick Film 2010 10K Ohm 1% 4/5W ¦100ppm/¦C SMD T/R M55342K08B10E0TTPT
Res Thick Film 2010 10K Ohm 1% 4/5W ¦100ppm/¦C SMD T/R

Res Thick Film 2010 10K Ohm 1% 4/5W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B10E0TTPT
Product Name Res Thick Film 2010 10K Ohm 1% 4/5W ¦100ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers