Vishay Precision Group Rcwpm-2010 10.2 1% K M55342K08B10D2R Tsl Vishay M55342K08B10D2RWL

Description
RCWPM-2010 10.2 1% K M55342K08B10D2R TSL
Description
RCWPM-2010 10.2 1% K M55342K08B10D2R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 10.2 1% K M55342K08B10D2R Tsl Vishay - 21P5011 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 10.2 1% K M55342K08B10D2R Tsl Vishay
21P5011
Rcwpm-2010 10.2 1% K M55342K08B10D2R Tsl Vishay 21P5011
RCWPM-2010 10.2 1% K M55342K08B10D2R TSL

RCWPM-2010 10.2 1% K M55342K08B10D2R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5011
Product Name Rcwpm-2010 10.2 1% K M55342K08B10D2R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details