Vishay Intertechnology, Inc. Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray M55342K08B100DRWB

Description
Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K08B100DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K08B100DRWB
Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray M55342K08B100DRWB
Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K08B100DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B100DRWB-ND
Chip Resistor - Surface Mount 541-M55342K08B100DRWB-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B100DRWB 541-M55342K08B100DRWB-ND
Product Name Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 0.8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers