Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K08B100DRS2

Description
RCWPM-2010 100 1% K M55342K08B10
Request a Quote Datasheet
Description
RCWPM-2010 100 1% K M55342K08B10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K08B100DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B100DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K08B100DRS2DKR-ND
RCWPM-2010 100 1% K M55342K08B10

RCWPM-2010 100 1% K M55342K08B10

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K08B100DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B100DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K08B100DRS2TR-ND
RCWPM-2010 100 1% K M55342K08B10

RCWPM-2010 100 1% K M55342K08B10

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K08B100DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B100DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K08B100DRS2CT-ND
RCWPM-2010 100 1% K M55342K08B10

RCWPM-2010 100 1% K M55342K08B10

Buy Now Datasheet
Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B100DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B100DRS2
Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B100DRS2
Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K08B100DRS2DKR-ND M55342K08B100DRS2
Product Name Chip Resistor - Surface Mount Res Thin Film 2010 100 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8663FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details