Vishay Intertechnology, Inc. RES 100 OHM 0.8W 1% 2010 M55342K08B100DPTSV

Description
RES 100ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 100ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.8W 1% 2010 - M55342K08B100DPTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.8W 1% 2010
M55342K08B100DPTSV
RES 100 OHM 0.8W 1% 2010 M55342K08B100DPTSV
RES 100ohm 0.8W 1% 2010

RES 100ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B100DPTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B100DPTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K08B100DPTSVTR-ND
100 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B100DPTSV 764-M55342K08B100DPTSVTR-ND
Product Name RES 100 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details