Vishay Intertechnology, Inc. RES 100 OHM 0.8W 1% 2010 M55342K08B100DPT5V

Description
RES 100ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 100ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.8W 1% 2010 - M55342K08B100DPT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.8W 1% 2010
M55342K08B100DPT5V
RES 100 OHM 0.8W 1% 2010 M55342K08B100DPT5V
RES 100ohm 0.8W 1% 2010

RES 100ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B100DPT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B100DPT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K08B100DPT5VTR-ND
100 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B100DPT5V 764-M55342K08B100DPT5VTR-ND
Product Name RES 100 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details