Vishay Precision Group Rcwpm-575 9.1K 2% K M55342K06B9H10R Rsl Vishay M55342K06B9H10RUL

Description
RCWPM-575 9.1K 2% K M55342K06B9H10R RSL
Description
RCWPM-575 9.1K 2% K M55342K06B9H10R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 9.1K 2% K M55342K06B9H10R Rsl Vishay - 21P4710 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 9.1K 2% K M55342K06B9H10R Rsl Vishay
21P4710
Rcwpm-575 9.1K 2% K M55342K06B9H10R Rsl Vishay 21P4710
RCWPM-575 9.1K 2% K M55342K06B9H10R RSL

RCWPM-575 9.1K 2% K M55342K06B9H10R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4710
Product Name Rcwpm-575 9.1K 2% K M55342K06B9H10R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details